Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-07W Series, 33 Nh, 5%, 0402 [1005 Metric], 2.3 Ghz Rohs Compliant Johanson Technology L-07W33NJV4T

Description
Surface Mount High Frequency Inductor, L-07W Series, 33 nH, 5%, 0402 [1005 Metric], 2.3 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-07W Series, 33 nH, 5%, 0402 [1005 Metric], 2.3 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-07W Series, 33 Nh, 5%, 0402 [1005 Metric], 2.3 Ghz Rohs Compliant Johanson Technology - 39T4628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07W Series, 33 Nh, 5%, 0402 [1005 Metric], 2.3 Ghz Rohs Compliant Johanson Technology
39T4628
Surface Mount High Frequency Inductor, L-07W Series, 33 Nh, 5%, 0402 [1005 Metric], 2.3 Ghz Rohs Compliant Johanson Technology 39T4628
Surface Mount High Frequency Inductor, L-07W Series, 33 nH, 5%, 0402 [1005 Metric], 2.3 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07W Series, 33 nH, 5%, 0402 [1005 Metric], 2.3 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4628
Product Name Surface Mount High Frequency Inductor, L-07W Series, 33 Nh, 5%, 0402 [1005 Metric], 2.3 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details