Johanson Technology, Inc. Inductor, Rf, 2Nh, 0402; Inductance Johanson Technology L-07W2N0CV4T

Description
INDUCTOR, RF, 2NH, 0402; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes
Description
INDUCTOR, RF, 2NH, 0402; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Rf, 2Nh, 0402; Inductance Johanson Technology - 39T4619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Rf, 2Nh, 0402; Inductance Johanson Technology
39T4619
Inductor, Rf, 2Nh, 0402; Inductance Johanson Technology 39T4619
INDUCTOR, RF, 2NH, 0402; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

INDUCTOR, RF, 2NH, 0402; Inductance:2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4619
Product Name Inductor, Rf, 2Nh, 0402; Inductance Johanson Technology
Inductance Range 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details