Johanson Technology, Inc. Inductor Rf, 1.8Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology L-07W1N8SV4T

Description
INDUCTOR RF, 1.8NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:1.8nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes
Description
INDUCTOR RF, 1.8NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:1.8nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 1.8Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology - 52R8385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 1.8Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology
52R8385
Inductor Rf, 1.8Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology 52R8385
INDUCTOR RF, 1.8NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:1.8nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

INDUCTOR RF, 1.8NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:1.8nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.04A; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 52R8385
Product Name Inductor Rf, 1.8Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details