Johanson Technology, Inc. Inductor Rf, 12Nh, 2%, 3.6Ghz, Smd, Full Reel; Inductance Johanson Technology L-07W12NGV4T

Description
INDUCTOR RF, 12NH, 2%, 3.6GHZ, SMD, FULL REEL; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes
Description
INDUCTOR RF, 12NH, 2%, 3.6GHZ, SMD, FULL REEL; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 12Nh, 2%, 3.6Ghz, Smd, Full Reel; Inductance Johanson Technology - 52R8393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 12Nh, 2%, 3.6Ghz, Smd, Full Reel; Inductance Johanson Technology
52R8393
Inductor Rf, 12Nh, 2%, 3.6Ghz, Smd, Full Reel; Inductance Johanson Technology 52R8393
INDUCTOR RF, 12NH, 2%, 3.6GHZ, SMD, FULL REEL; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

INDUCTOR RF, 12NH, 2%, 3.6GHZ, SMD, FULL REEL; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 52R8393
Product Name Inductor Rf, 12Nh, 2%, 3.6Ghz, Smd, Full Reel; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details