Johanson Technology, Inc. Fixed Inductors - L-07C7N5JV6T L-07C7N5JV6T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 800770-L-07C7N5JV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 7.5nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.6GHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 100MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 800770-L-07C7N5JV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 7.5nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.6GHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 100MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L-07C7N5JV6T
800770-L-07C7N5JV6T
Fixed Inductors - L-07C7N5JV6T 800770-L-07C7N5JV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 800770-L-07C7N5JV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 7.5nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.6GHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 100MHz Current Rating (Amps): 250mA Inductance Frequency - Test: 100MHz

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 800770-L-07C7N5JV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 7.5nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 4.6GHz
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 250mA
Inductance Frequency - Test: 100MHz

Buy Now
SMD Inductor and Choke - 71-L-07C7N5JV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C7N5JV6T
SMD Inductor and Choke 71-L-07C7N5JV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ7N5GV001T Product overview: L-07C7N5JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C7N5JV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ7N5GV001T Product overview: L-07C7N5JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C7N5JV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors L-07C7N5JV6T
RF Inductors - SMD 7.5nH 5%

RF Inductors - SMD 7.5nH 5%

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 800770-L-07C7N5JV6T 71-L-07C7N5JV6T L-07C7N5JV6T
Product Name Fixed Inductors - L-07C7N5JV6T SMD Inductor and Choke Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0075 microH 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers