Johanson Technology, Inc. Inductors, Coils, Chokes - Fixed Inductors L-07C6N8JV6T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1327364-L-07C6N8JV6T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 6.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 5GHz DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 100°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 712-1419-2,712-1419- 1,L07C6N8JV6T,712-14 19-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1327364-L-07C6N8JV6T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 6.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 5GHz DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 100°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 712-1419-2,712-1419- 1,L07C6N8JV6T,712-14 19-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327364-L-07C6N8JV6T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327364-L-07C6N8JV6T
Inductors, Coils, Chokes - Fixed Inductors 1327364-L-07C6N8JV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1327364-L-07C6N8JV6T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 6.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 5GHz DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 100°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 712-1419-2,712-1419- 1,L07C6N8JV6T,712-14 19-6 RoHS Status: ROHS3 Compliant

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1327364-L-07C6N8JV6T
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 6.8 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 5GHz
DC Resistance (DCR): 320mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 712-1419-2,712-1419-1,L07C6N8JV6T,712-1419-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD Inductor and Choke - 71-L-07C6N8JV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C6N8JV6T
SMD Inductor and Choke 71-L-07C6N8JV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ6N8GV001T Product overview: L-07C6N8JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C6N8JV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ6N8GV001T Product overview: L-07C6N8JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C6N8JV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Rf, 6.8Nh, 5%, 5Ghz, Smd, Full Reel; Inductance Johanson Technology - 25M7328 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 6.8Nh, 5%, 5Ghz, Smd, Full Reel; Inductance Johanson Technology
25M7328
Inductor Rf, 6.8Nh, 5%, 5Ghz, Smd, Full Reel; Inductance Johanson Technology 25M7328
INDUCTOR RF, 6.8NH, 5%, 5GHZ, SMD, FULL REEL; Inductance:6.8nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:100MHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes

INDUCTOR RF, 6.8NH, 5%, 5GHZ, SMD, FULL REEL; Inductance:6.8nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:100MHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, L-07C Series, 6.8 Nh, 5%, 0402 [1005 Metric], 0.32 Ohm Rohs Compliant Johanson Technology - 39T4607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 6.8 Nh, 5%, 0402 [1005 Metric], 0.32 Ohm Rohs Compliant Johanson Technology
39T4607
Surface Mount High Frequency Inductor, L-07C Series, 6.8 Nh, 5%, 0402 [1005 Metric], 0.32 Ohm Rohs Compliant Johanson Technology 39T4607
Surface Mount High Frequency Inductor, L-07C Series, 6.8 nH, 5%, 0402 [1005 Metric], 0.32 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 6.8 nH, 5%, 0402 [1005 Metric], 0.32 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327364-L-07C6N8JV6T 71-L-07C6N8JV6T 25M7328 39T4607
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD Inductor and Choke Inductor Rf, 6.8Nh, 5%, 5Ghz, Smd, Full Reel; Inductance Johanson Technology Surface Mount High Frequency Inductor, L-07C Series, 6.8 Nh, 5%, 0402 [1005 Metric], 0.32 Ohm Rohs Compliant Johanson Technology
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details