Johanson Technology, Inc. Inductor, 5.6Nh 300Ma 0.3Nh 5.4Ghz; Inductance Johanson Technology L-07C5N6SV4

Description
INDUCTOR, 5.6NH 300MA 0.3NH 5.4GHZ; Inductance:5.6nH; DC Resistance Max:-; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series; Inductance Tolerance:± 0.3nH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 5.6NH 300MA 0.3NH 5.4GHZ; Inductance:5.6nH; DC Resistance Max:-; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series; Inductance Tolerance:± 0.3nH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.6Nh 300Ma 0.3Nh 5.4Ghz; Inductance Johanson Technology - 98C9761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh 300Ma 0.3Nh 5.4Ghz; Inductance Johanson Technology
98C9761
Inductor, 5.6Nh 300Ma 0.3Nh 5.4Ghz; Inductance Johanson Technology 98C9761
INDUCTOR, 5.6NH 300MA 0.3NH 5.4GHZ; Inductance:5.6nH; DC Resistance Max:-; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series; Inductance Tolerance:± 0.3nH RoHS Compliant: Yes

INDUCTOR, 5.6NH 300MA 0.3NH 5.4GHZ; Inductance:5.6nH; DC Resistance Max:-; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series; Inductance Tolerance:± 0.3nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 98C9761
Product Name Inductor, 5.6Nh 300Ma 0.3Nh 5.4Ghz; Inductance Johanson Technology
Inductance Range 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details