Johanson Technology, Inc. Fixed Inductors - L-07C2N4SV6T L-07C2N4SV6T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 724409-L-07C2N4SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.4nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 724409-L-07C2N4SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.4nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-07C2N4SV6T - 724409-L-07C2N4SV6T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - L-07C2N4SV6T
724409-L-07C2N4SV6T
Fixed Inductors - L-07C2N4SV6T 724409-L-07C2N4SV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 724409-L-07C2N4SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.4nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 724409-L-07C2N4SV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.4nH
Tolerance: ±0.3nH
Material - Core: Ceramic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz

Buy Now
SMD Inductor and Choke - 71-L-07C2N4SV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C2N4SV6T
SMD Inductor and Choke 71-L-07C2N4SV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS2N4GV001T Product overview: L-07C2N4SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C2N4SV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS2N4GV001T Product overview: L-07C2N4SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C2N4SV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-07C Series, 2.4 Nh, 0.3Nh, 0402 [1005 Metric], 0.16 Ohm Rohs Compliant Johanson Technology - 39T4593 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 2.4 Nh, 0.3Nh, 0402 [1005 Metric], 0.16 Ohm Rohs Compliant Johanson Technology
39T4593
Surface Mount High Frequency Inductor, L-07C Series, 2.4 Nh, 0.3Nh, 0402 [1005 Metric], 0.16 Ohm Rohs Compliant Johanson Technology 39T4593
Surface Mount High Frequency Inductor, L-07C Series, 2.4 nH, 0.3nH, 0402 [1005 Metric], 0.16 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 2.4 nH, 0.3nH, 0402 [1005 Metric], 0.16 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 724409-L-07C2N4SV6T 71-L-07C2N4SV6T 39T4593
Product Name Fixed Inductors - L-07C2N4SV6T SMD Inductor and Choke Surface Mount High Frequency Inductor, L-07C Series, 2.4 Nh, 0.3Nh, 0402 [1005 Metric], 0.16 Ohm Rohs Compliant Johanson Technology
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Inductance Range 0.0024 microH 0.0024 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details