Johanson Technology, Inc. Fixed Inductors L-07C2N3SV6T

Description
2.3nH Unshielded Multilayer Inductor 300mA 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Multilayer Inductor 300mA 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-07C2N3SV6T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-07C2N3SV6T-ND
Fixed Inductors L-07C2N3SV6T-ND
2.3nH Unshielded Multilayer Inductor 300mA 0402 (1005 Metric)

2.3nH Unshielded Multilayer Inductor 300mA 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-07C2N3SV6T-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details