Johanson Technology, Inc. Fixed Inductors - L-07C1N5SV6T L-07C1N5SV6T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 758512-L-07C1N5SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.5nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 15GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 758512-L-07C1N5SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.5nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 15GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L-07C1N5SV6T
758512-L-07C1N5SV6T
Fixed Inductors - L-07C1N5SV6T 758512-L-07C1N5SV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 758512-L-07C1N5SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.5nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 15GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 758512-L-07C1N5SV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.5nH
Tolerance: ±0.3nH
Material - Core: Ceramic
Frequency - Self Resonant: 15GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz

Buy Now
SMD Inductor and Choke - 71-L-07C1N5SV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C1N5SV6T
SMD Inductor and Choke 71-L-07C1N5SV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N5GV001T Product overview: L-07C1N5SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C1N5SV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N5GV001T Product overview: L-07C1N5SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C1N5SV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 758512-L-07C1N5SV6T 71-L-07C1N5SV6T
Product Name Fixed Inductors - L-07C1N5SV6T SMD Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Inductance Range 0.0015 microH 0.0015 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details