Johanson Technology, Inc. SMD Inductor and Choke L-07C1N2SV6T

Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N2GV001T Product overview: L-07C1N2SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C1N2SV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N2GV001T Product overview: L-07C1N2SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C1N2SV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-L-07C1N2SV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C1N2SV6T
SMD Inductor and Choke 71-L-07C1N2SV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N2GV001T Product overview: L-07C1N2SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C1N2SV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N2GV001T Product overview: L-07C1N2SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C1N2SV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-07C Series, 1.2 Nh, 0.3Nh, 0402 [1005 Metric], 0.12 Ohm Rohs Compliant Johanson Technology - 39T4585 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 1.2 Nh, 0.3Nh, 0402 [1005 Metric], 0.12 Ohm Rohs Compliant Johanson Technology
39T4585
Surface Mount High Frequency Inductor, L-07C Series, 1.2 Nh, 0.3Nh, 0402 [1005 Metric], 0.12 Ohm Rohs Compliant Johanson Technology 39T4585
Surface Mount High Frequency Inductor, L-07C Series, 1.2 nH, 0.3nH, 0402 [1005 Metric], 0.12 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 1.2 nH, 0.3nH, 0402 [1005 Metric], 0.12 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L-07C1N2SV6T 39T4585
Product Name SMD Inductor and Choke Surface Mount High Frequency Inductor, L-07C Series, 1.2 Nh, 0.3Nh, 0402 [1005 Metric], 0.12 Ohm Rohs Compliant Johanson Technology
Technology Multilayer
Core Material Ceramic
Inductance Range 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers