Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Johanson Technology L-07C12NJV6T

Description
Surface Mount High Frequency Inductor, L-07C Series, 12 nH, 5%, 0402 [1005 Metric], 0.5 ohm
Datasheet
Description
Surface Mount High Frequency Inductor, L-07C Series, 12 nH, 5%, 0402 [1005 Metric], 0.5 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Johanson Technology - 57J3990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Johanson Technology
57J3990
Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Johanson Technology 57J3990
Surface Mount High Frequency Inductor, L-07C Series, 12 nH, 5%, 0402 [1005 Metric], 0.5 ohm

Surface Mount High Frequency Inductor, L-07C Series, 12 nH, 5%, 0402 [1005 Metric], 0.5 ohm

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Rohs Compliant Johanson Technology - 39T4589 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Rohs Compliant Johanson Technology
39T4589
Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Rohs Compliant Johanson Technology 39T4589
Surface Mount High Frequency Inductor, L-07C Series, 12 nH, 5%, 0402 [1005 Metric], 0.5 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 12 nH, 5%, 0402 [1005 Metric], 0.5 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 57J3990 39T4589
Product Name Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Johanson Technology Surface Mount High Frequency Inductor, L-07C Series, 12 Nh, 5%, 0402 [1005 Metric], 0.5 Ohm Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Testing Frequency 10 kHz
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers