Johanson Technology, Inc. Fixed Inductors L-07C11NJV6T

Description
11nH Unshielded Multilayer Inductor 250mA 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Multilayer Inductor 250mA 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-07C11NJV6T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-07C11NJV6T-ND
Fixed Inductors L-07C11NJV6T-ND
11nH Unshielded Multilayer Inductor 250mA 0402 (1005 Metric)

11nH Unshielded Multilayer Inductor 250mA 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-07C11NJV6T-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details