0.4µF ±20% 50V Ceramic Capacitor X7R 1410 (3524 Metric)
0.4µF ±20% 50V Ceramic Capacitor X7R 1410 (3524 Metric)
0.4µF ±20% 50V Ceramic Capacitor X7R 1410 (3524 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 709-EMDK500W404M1GV001EDKR-ND | 709-EMDK500W404M1GV001ETR-ND |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.4000 microF | 0.4000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts |