Johanson Dielectrics, Inc. Feed Through, Pass Through Capacitors EMCT500W223M1GV001E

Description
0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 709-EMCT500W223M1GV001ETR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT500W223M1GV001ETR-ND
Feed Through, Pass Through Capacitors 709-EMCT500W223M1GV001ETR-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCT500W223M1GV001EDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT500W223M1GV001EDKR-ND
Feed Through, Pass Through Capacitors 709-EMCT500W223M1GV001EDKR-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCT500W223M1GV001ECT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT500W223M1GV001ECT-ND
Feed Through, Pass Through Capacitors 709-EMCT500W223M1GV001ECT-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-EMCT500W223M1GV001ETR-ND 709-EMCT500W223M1GV001EDKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details