Johanson Dielectrics, Inc. Feed Through, Pass Through Capacitors EMCT101G470M1GV001E

Description
47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 709-EMCT101G470M1GV001ETR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT101G470M1GV001ETR-ND
Feed Through, Pass Through Capacitors 709-EMCT101G470M1GV001ETR-ND
47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCT101G470M1GV001EDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT101G470M1GV001EDKR-ND
Feed Through, Pass Through Capacitors 709-EMCT101G470M1GV001EDKR-ND
47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCT101G470M1GV001ECT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT101G470M1GV001ECT-ND
Feed Through, Pass Through Capacitors 709-EMCT101G470M1GV001ECT-ND
47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-EMCT101G470M1GV001ETR-ND 709-EMCT101G470M1GV001EDKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers