Johanson Dielectrics, Inc. Feed Through, Pass Through Capacitors EMCT101G221M1GV001E

Description
220pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 709-EMCT101G221M1GV001ETR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT101G221M1GV001ETR-ND
Feed Through, Pass Through Capacitors 709-EMCT101G221M1GV001ETR-ND
220pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCT101G221M1GV001EDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT101G221M1GV001EDKR-ND
Feed Through, Pass Through Capacitors 709-EMCT101G221M1GV001EDKR-ND
CAP PASSTHRU 220PF 20% 100V 0805

CAP PASSTHRU 220PF 20% 100V 0805

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCT101G221M1GV001ECT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCT101G221M1GV001ECT-ND
Feed Through, Pass Through Capacitors 709-EMCT101G221M1GV001ECT-ND
CAP PASSTHRU 220PF 20% 100V 0805

CAP PASSTHRU 220PF 20% 100V 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-EMCT101G221M1GV001ETR-ND 709-EMCT101G221M1GV001EDKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers