Johanson Dielectrics, Inc. Feed Through, Pass Through Capacitors EMCP500G221M1GV001T

Description
220pF ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 709-EMCP500G221M1GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCP500G221M1GV001TTR-ND
Feed Through, Pass Through Capacitors 709-EMCP500G221M1GV001TTR-ND
220pF ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCP500G221M1GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCP500G221M1GV001TCT-ND
Feed Through, Pass Through Capacitors 709-EMCP500G221M1GV001TCT-ND
CAP PASSTHRU 220PF 20% 50V 0603

CAP PASSTHRU 220PF 20% 50V 0603

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMCP500G221M1GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMCP500G221M1GV001TDKR-ND
Feed Through, Pass Through Capacitors 709-EMCP500G221M1GV001TDKR-ND
CAP PASSTHRU 220PF 20% 50V 0603

CAP PASSTHRU 220PF 20% 50V 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-EMCP500G221M1GV001TTR-ND 709-EMCP500G221M1GV001TDKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers