1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 709-EMCF500W102M1GV001TDKR-ND | 709-EMCF500W102M1GV001TTR-ND |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts |