CAP CER 6.8UF 10% 100V X7R 2220
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 709-AMEF101W685K1GF002ETR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 6.8 microF |