Johanson Dielectrics, Inc. Ceramic Capacitors AMDF101W225K1GF002E

Description
CAP CER 2.2UF 10% 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 2.2UF 10% 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 709-AMDF101W225K1GF002ECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10% 100V X7R 1210

CAP CER 2.2UF 10% 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 709-AMDF101W225K1GF002ETR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10% 100V X7R 1210

CAP CER 2.2UF 10% 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 709-AMDF101W225K1GF002EDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10% 100V X7R 1210

CAP CER 2.2UF 10% 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-AMDF101W225K1GF002ECT-ND 709-AMDF101W225K1GF002EDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers