Johanson Technology, Inc. RF Antennas 7987AT45A0200001E

Description
CERAMIC PATCH ANTENNA,SMD,7987MH
Request a Quote Datasheet
Description
CERAMIC PATCH ANTENNA,SMD,7987MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-7987AT45A0200001ETR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANTENNA,SMD,7987MH

CERAMIC PATCH ANTENNA,SMD,7987MH

Buy Now Datasheet
RF Antennas - 712-7987AT45A0200001ECT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANTENNA,SMD,7987MH

CERAMIC PATCH ANTENNA,SMD,7987MH

Buy Now Datasheet
RF Antennas - 712-7987AT45A0200001EDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANTENNA,SMD,7987MH

CERAMIC PATCH ANTENNA,SMD,7987MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 712-7987AT45A0200001ETR-ND
Product Name RF Antennas
Applications UWB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers