Johanson Technology, Inc. Rf Antenna 7000AT18A1600E-AEC

Description
Antennas PLEASE SEE GLOBAL MFG PN: 7000AT18A1600002E Product overview: 7000AT18A1600E-AEC from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-7000AT18A1600E-A EC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 7000AT18A1600002E Product overview: 7000AT18A1600E-AEC from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-7000AT18A1600E-A EC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas PLEASE SEE GLOBAL MFG PN: 7000AT18A1600002E Product overview: 7000AT18A1600E-AEC from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-7000AT18A1600E-A EC can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 7000AT18A1600002E Product overview: 7000AT18A1600E-AEC from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-7000AT18A1600E-AEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 7000AT18A1600E-AEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 7GHz Mini UWB Antenna

Antennas 7GHz Mini UWB Antenna

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 875-7000AT18A1600E-AEC 7000AT18A1600E-AEC 7000AT18A1600E-AEC
Product Name Rf Antenna RF Antennas Antennas
Applications RF Testing General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details