Johanson Technology, Inc. RF Antennas 7000AT18A1600002E

Description
7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount
Request a Quote Datasheet
Description
7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-7000AT18A1600002ETR-ND - DigiKey
Thief River Falls, MN, United States
7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-7000AT18A1600002ECT-ND - DigiKey
Thief River Falls, MN, United States
7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-7000AT18A1600002EDKR-ND - DigiKey
Thief River Falls, MN, United States
7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

7GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 7.8GHz 3.8dBi Solder Surface Mount

Buy Now Datasheet
RF and Wireless - RF Antennas - 7000AT18A1600002E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
7000AT18A1600002E
RF and Wireless - RF Antennas 7000AT18A1600002E
Win Source Part Number: 1348131-7000AT18A160 0002E Category: RF and Wireless - RF Antennas Termination: Solder Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Power - Max: 2 W Frequency Range: 6.2GHz ~ 8.24GHz Return Loss: 10dB Height (Max): 0.051" (1.30mm) Frequency Group: SHF (f > 4GHz) Frequency (Center/Band): 7.22GHz Antenna Type: Ceramic Patch Number of Bands: 1 Gain: 2dBi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc.

Win Source Part Number: 1348131-7000AT18A1600002E
Category: RF and Wireless - RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Power - Max: 2 W
Frequency Range: 6.2GHz ~ 8.24GHz
Return Loss: 10dB
Height (Max): 0.051" (1.30mm)
Frequency Group: SHF (f > 4GHz)
Frequency (Center/Band): 7.22GHz
Antenna Type: Ceramic Patch
Number of Bands: 1
Gain: 2dBi
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: Johanson Technology Inc.

Buy Now Datasheet
SMD 7GHZ Rf Antenna - 875-7000AT18A1600002E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7GHZ Rf Antenna
875-7000AT18A1600002E
SMD 7GHZ Rf Antenna 875-7000AT18A1600002E
RF ANT 7GHZ CER PATCH SOLDER SMD Product overview: 7000AT18A1600002E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-7000AT18A1600002 E can be used for catalog matching and distributor lookup.

RF ANT 7GHZ CER PATCH SOLDER SMD Product overview: 7000AT18A1600002E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-7000AT18A1600002E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 7000AT18A1600002E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
7.22GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 8.24GHz 2dBi Solder Surface Mount

7.22GHz General Purpose Ceramic Patch RF Antenna 6.2GHz ~ 8.24GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 712-7000AT18A1600002ETR-ND 7000AT18A1600002E 875-7000AT18A1600002E 7000AT18A1600002E
Product Name RF Antennas RF and Wireless - RF Antennas SMD 7GHZ Rf Antenna RF Antennas
Applications General Purpose RF Testing General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G Screwable Puck Antenna with RG174 Cable (L-3MTR) + SMA (M) St. Connector 46mm - ET-LTSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details