BAND PASS FILTER, 5.925-7.125GHZ, WIFI6; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:5.925GHz to 7.125GHz; RF Filter Applications:WiFi; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes
BAND PASS FILTER, 5.925-7.125GHZ, WIFI6; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:5.925GHz to 7.125GHz; RF Filter Applications:WiFi; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 83AH3565 |
| Product Name | Band Pass Filter, 5.925-7.125Ghz, Wifi6; Filter Type Johanson Technology |
| Filter Type | Band Pass |