Johanson Technology, Inc. Ceramic Capacitors - 631S43W104KV4E 631S43W104KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039629-631S43W104KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Height: 2.8 mm Width: 3.17 mm Categories: Ceramic Capacitors Case / Package: 1812 Case / Package: 4532 Alternative Parts (Cross-Reference): C1812X104KBRACTU; C1812C104KBRACAUTO; C1812V104KCRACTU; GRM43DR72J104KW01L; 1812CC104KAT1A; 1812CC104KAZ1A; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 630 V Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039629-631S43W104KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Height: 2.8 mm Width: 3.17 mm Categories: Ceramic Capacitors Case / Package: 1812 Case / Package: 4532 Alternative Parts (Cross-Reference): C1812X104KBRACTU; C1812C104KBRACAUTO; C1812V104KCRACTU; GRM43DR72J104KW01L; 1812CC104KAT1A; 1812CC104KAZ1A; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 630 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 631S43W104KV4E - 1039629-631S43W104KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 631S43W104KV4E
1039629-631S43W104KV4E
Ceramic Capacitors - 631S43W104KV4E 1039629-631S43W104KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039629-631S43W104KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Height: 2.8 mm Width: 3.17 mm Categories: Ceramic Capacitors Case / Package: 1812 Case / Package: 4532 Alternative Parts (Cross-Reference): C1812X104KBRACTU; C1812C104KBRACAUTO; C1812V104KCRACTU; GRM43DR72J104KW01L; 1812CC104KAT1A; 1812CC104KAZ1A; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 630 V Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039629-631S43W104KV4E
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 4.57 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Height: 2.8 mm
Width: 3.17 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Case / Package: 4532
Alternative Parts (Cross-Reference): C1812X104KBRACTU; C1812C104KBRACAUTO; C1812V104KCRACTU; GRM43DR72J104KW01L; 1812CC104KAT1A; 1812CC104KAZ1A;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.17 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Voltage Rating (DC): 630 V
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1039629-631S43W104KV4E
Product Name Ceramic Capacitors - 631S43W104KV4E
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers