Johanson Technology, Inc. Rf Filter, Band Pass, 5515Mhz; Filter Type Johanson Technology 5515BP15B975E

Description
RF FILTER, BAND PASS, 5515MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.875GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB RoHS Compliant: Yes
Datasheet
Description
RF FILTER, BAND PASS, 5515MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.875GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, Band Pass, 5515Mhz; Filter Type Johanson Technology - 11N6623 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Band Pass, 5515Mhz; Filter Type Johanson Technology
11N6623
Rf Filter, Band Pass, 5515Mhz; Filter Type Johanson Technology 11N6623
RF FILTER, BAND PASS, 5515MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.875GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB RoHS Compliant: Yes

RF FILTER, BAND PASS, 5515MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.875GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Full Reel; Filter Type Johanson Technology - 21M7076 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Full Reel; Filter Type Johanson Technology
21M7076
Filter, Full Reel; Filter Type Johanson Technology 21M7076
FILTER, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.875GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB; Impedance:50ohmRoHS Compliant: Yes

FILTER, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.875GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB; Impedance:50ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 11N6623 21M7076
Product Name Rf Filter, Band Pass, 5515Mhz; Filter Type Johanson Technology Filter, Full Reel; Filter Type Johanson Technology
Filter Type Band Pass Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PED3264HV1.4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details