Johanson Technology, Inc. Antennas 5500AT18A0725E

Description
Antennas 5.5 GHz SMD Mini Omni Direction Ant.
Datasheet
Description
Antennas 5.5 GHz SMD Mini Omni Direction Ant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 5.5 GHz SMD Mini Omni Direction Ant.

Antennas 5.5 GHz SMD Mini Omni Direction Ant.

Buy Now Datasheet
RF Antennas - 5500AT18A0725E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5500AT18A0725E
RF Antennas 5500AT18A0725E
5.5GHz Chip RF Antenna 5.15GHz ~ 5.875GHz 2dBi Solder Surface Mount

5.5GHz Chip RF Antenna 5.15GHz ~ 5.875GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 5500AT18A0725E 5500AT18A0725E
Product Name Antennas RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers