Johanson Technology, Inc. RF/IF and RFID - Balun 5400BL15K050E

Description
Win Source Part Number: 1006150-5400BL15K050 E Category: RF/IF and RFID>Balun Series: 5400 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 4.9GHz ~ 5.87GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 8.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1061-6,5400BL15K 050,712-1061-2,712-1 061-1
Request a Quote Datasheet
Description
Win Source Part Number: 1006150-5400BL15K050 E Category: RF/IF and RFID>Balun Series: 5400 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 4.9GHz ~ 5.87GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 8.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1061-6,5400BL15K 050,712-1061-2,712-1 061-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1006150-5400BL15K050E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1006150-5400BL15K050E
RF/IF and RFID - Balun 1006150-5400BL15K050E
Win Source Part Number: 1006150-5400BL15K050 E Category: RF/IF and RFID>Balun Series: 5400 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 4.9GHz ~ 5.87GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 8.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1061-6,5400BL15K 050,712-1061-2,712-1 061-1

Win Source Part Number: 1006150-5400BL15K050E
Category: RF/IF and RFID>Balun
Series: 5400
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 4.9GHz ~ 5.87GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 8.5dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1061-6,5400BL15K050,712-1061-2,712-1061-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1006150-5400BL15K050E
Product Name RF/IF and RFID - Balun
Frequency 4.90E9 to 5.87E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details