The 5400BL15K050E is a balun designed for high-frequency applications, operating within a frequency range of 4900 to 5875 MHz. It features a 50 ,Ѷ unbalanced impedance and a 50 ,Ѷ differential balanced impedance, making it suitable for various RF applications. The device can handle a maximum power capacity of 3 watts and has an insertion loss of 1.2 dB maximum, with a return loss of at least 8.5 dB. The phase difference is specified at 180 ± 10 degrees, and the amplitude difference is limited to 2.0 dB maximum. The operating temperature range for this balun is from -40 to +85°C, which allows for use in diverse environmental conditions. The balun is designed with specific mechanical dimensions and requires proper impedance matching for optimal performance. It is recommended to mount the device with the brown mark facing up.
RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 5400BL15K050E |
| Product Name | Balun |