Johanson Technology, Inc. Balun 5400BL15B200E

Description
BALUN CERAMIC CHIP WIFI 5400MHZ
Datasheet
Description
BALUN CERAMIC CHIP WIFI 5400MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN CERAMIC CHIP WIFI 5400MHZ

BALUN CERAMIC CHIP WIFI 5400MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 5400BL15B200E
Product Name Balun
Operating Frequency 4900 to 5870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details