Johanson Technology, Inc. Balun, 5.4Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology 5400BL15B100E

Description
BALUN, 5.4GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:-; Impedance:50ohm RoHS Compliant: Yes
Datasheet
Description
BALUN, 5.4GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:-; Impedance:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 5.4Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology - 11N6674 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 5.4Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology
11N6674
Balun, 5.4Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology 11N6674
BALUN, 5.4GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:-; Impedance:50ohm RoHS Compliant: Yes

BALUN, 5.4GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:-; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Balun; Impedance Unbalanced / Balanced Johanson Technology - 24K0592 - Newark, An Avnet Company
Chicago, IL, United States
Balun; Impedance Unbalanced / Balanced Johanson Technology
24K0592
Balun; Impedance Unbalanced / Balanced Johanson Technology 24K0592
Balun; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes

Balun; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11N6674
Product Name Balun, 5.4Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-3843-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Current Sense Transformers - CST206-3T-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details