Johanson Technology, Inc. Balun - 5400BL15B050E 5400BL15B050E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 763989-5400BL15B050E Series: 5400 Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 4.9GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Family Name: 5400BL15B050E Categories: RF/IF and RFID Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 763989-5400BL15B050E Series: 5400 Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 4.9GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Family Name: 5400BL15B050E Categories: RF/IF and RFID Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 5400BL15B050E - 763989-5400BL15B050E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 5400BL15B050E
763989-5400BL15B050E
Balun - 5400BL15B050E 763989-5400BL15B050E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 763989-5400BL15B050E Series: 5400 Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 4.9GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Family Name: 5400BL15B050E Categories: RF/IF and RFID Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 763989-5400BL15B050E
Series: 5400
Packaging: Reel package
Package: 0805
Mounting: SMD
Frequency Range: 4.9GHz ~ 5.9GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Family Name: 5400BL15B050E
Categories: RF/IF and RFID
Insertion Loss (Maximum): 1.0dB
Return Loss (Minimum): 9.5dB
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 763989-5400BL15B050E
Product Name Balun - 5400BL15B050E
Frequency 4.90E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details