Johanson Technology, Inc. Balun, 5.4Ghz, 50/100 Ohm, 603; Balun Case Style Johanson Technology 5400BL14B100T

Description
BALUN, 5.4GHZ, 50/100 OHM, 603; Balun Case Style:0603; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1dB; Insertion Loss Max:1dB; Mounting Type:SMD; Operating Frequency Max:5875MHz; Operating Frequency Min:4900MHz RoHS Compliant: Yes
Datasheet
Description
BALUN, 5.4GHZ, 50/100 OHM, 603; Balun Case Style:0603; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1dB; Insertion Loss Max:1dB; Mounting Type:SMD; Operating Frequency Max:5875MHz; Operating Frequency Min:4900MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 5.4Ghz, 50/100 Ohm, 603; Balun Case Style Johanson Technology - 11N6671 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 5.4Ghz, 50/100 Ohm, 603; Balun Case Style Johanson Technology
11N6671
Balun, 5.4Ghz, 50/100 Ohm, 603; Balun Case Style Johanson Technology 11N6671
BALUN, 5.4GHZ, 50/100 OHM, 603; Balun Case Style:0603; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1dB; Insertion Loss Max:1dB; Mounting Type:SMD; Operating Frequency Max:5875MHz; Operating Frequency Min:4900MHz RoHS Compliant: Yes

BALUN, 5.4GHZ, 50/100 OHM, 603; Balun Case Style:0603; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1dB; Insertion Loss Max:1dB; Mounting Type:SMD; Operating Frequency Max:5875MHz; Operating Frequency Min:4900MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11N6671
Product Name Balun, 5.4Ghz, 50/100 Ohm, 603; Balun Case Style Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497-CD50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 50 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Power Transformers - 1182M12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers