Johanson Technology, Inc. Hard To Find - 5400AT18A1000E 5400AT18A1000E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1129160-5400AT18A100 0E Packaging: Reel Mounting Style: SMD Termination: Solder Frequency Range: 4.9GHz ~ 5.9GHz Return Loss: -8.5dB Frequency Group: SHF (f > 4GHz) Frequency (Center/Band): 5.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2dBi Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1129160-5400AT18A100 0E Packaging: Reel Mounting Style: SMD Termination: Solder Frequency Range: 4.9GHz ~ 5.9GHz Return Loss: -8.5dB Frequency Group: SHF (f > 4GHz) Frequency (Center/Band): 5.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2dBi Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5400AT18A1000E - 1129160-5400AT18A1000E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5400AT18A1000E
1129160-5400AT18A1000E
Hard To Find - 5400AT18A1000E 1129160-5400AT18A1000E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1129160-5400AT18A100 0E Packaging: Reel Mounting Style: SMD Termination: Solder Frequency Range: 4.9GHz ~ 5.9GHz Return Loss: -8.5dB Frequency Group: SHF (f > 4GHz) Frequency (Center/Band): 5.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2dBi Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1129160-5400AT18A1000E
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Frequency Range: 4.9GHz ~ 5.9GHz
Return Loss: -8.5dB
Frequency Group: SHF (f > 4GHz)
Frequency (Center/Band): 5.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 2dBi
Categories: RF/IF and RFID
Manufacturer Homepage: www.johansontechnology.com
Height (Maximum): 0.051" (1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1129160-5400AT18A1000E
Product Name Hard To Find - 5400AT18A1000E
Frequency 4.90E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details