The 5250BL15B100001E Balun from Quarktwin Technology Ltd. operates within a frequency range of 5150 to 5350 MHz and is designed for 50/100 Ohm impedance applications. It features a maximum insertion loss of 1.2 dB and a minimum return loss of 9.5 dB. The phase difference is specified at 180° ± 10°, with an amplitude difference of up to 2.0 dB. This balun can handle a maximum input power of 3 Watts and operates within a temperature range of -40 to +85°C. The device is packaged in a compact 0805 (2012 metric) size, with a reel quantity of 4,000 units. It is recommended to mount the device with the colored mark facing up and to ensure proper impedance matching with a designed line width of 50,Ѷ.
RF Balun 5.15GHz ~ 5.35GHz 50 / 100Ohm 0805 (2012 Metric)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 5250BL15B100001E |
| Product Name | Balun |