RF FILTER, BAND PASS, 5130MHZ; Filter Type:Band Pass; No. of Pins:8Pins; Pass Band Frequency:3.1GHz a 7.16GHz; RF Filter Applications:UWB, WiMAX; Filter Case Style:1206 [3216 Metric]; Product Range:-; Bandwidth:5.5GHz RoHS Compliant: Yes
RF FILTER, BAND PASS, 5130MHZ, FULL REEL; Filter Type:Band Pass; No. of Pins:8Pins; Pass Band Frequency:3.1GHz a 7.16GHz; RF Filter Applications:UWB, WiMAX; Filter Case Style:1206 [3216 Metric]; Product Range:-; Bandwidth:5.5GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 11N6611 |
| Product Name | Rf Filter, Band Pass, 5130Mhz; Filter Type Johanson Technology |
| Filter Type | Band Pass |