Johanson Dielectrics, Inc. Ceramic Capacitors - 502R30W222KV3E-****-SC 502R30W222KV3E-****-SC

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 856294-502R30W222KV3 E-****-SC Series: SC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 2211 (5728 Metric) Package: 2211 (5728 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1270-2, 709-1270-1, 502R30W222KV3ESC, 709-1270-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 856294-502R30W222KV3 E-****-SC Series: SC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 2211 (5728 Metric) Package: 2211 (5728 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1270-2, 709-1270-1, 502R30W222KV3ESC, 709-1270-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 502R30W222KV3E-****-SC - 856294-502R30W222KV3E-****-SC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 502R30W222KV3E-****-SC
856294-502R30W222KV3E-****-SC
Ceramic Capacitors - 502R30W222KV3E-****-SC 856294-502R30W222KV3E-****-SC
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 856294-502R30W222KV3 E-****-SC Series: SC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 2211 (5728 Metric) Package: 2211 (5728 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1270-2, 709-1270-1, 502R30W222KV3ESC, 709-1270-6

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 856294-502R30W222KV3E-****-SC
Series: SC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250V Ceramic Capacitor X7R 2211 (5728 Metric)
Package: 2211 (5728 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1270-2, 709-1270-1, 502R30W222KV3ESC, 709-1270-6

Buy Now Datasheet
Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCED502W222K4GV001E Product overview: 502R30W222KV3E-****- SC from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-502R30W222KV3E-** **-SC can be used for catalog matching and distributor lookup.

Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCED502W222K4GV001E Product overview: 502R30W222KV3E-****-SC from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-502R30W222KV3E-****-SC can be used for catalog matching and distributor lookup.

Supplier's Site
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics - 41T3090 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics
41T3090
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics 41T3090
Multilayer Ceramic Capacitor, SC Series, 2200 pF, - 10%, X7R, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SC Series, 2200 pF, - 10%, X7R, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Johanson Dielectrics - 96M1806 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Johanson Dielectrics
96M1806
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Johanson Dielectrics 96M1806
Multilayer Ceramic Capacitor, SC Series, 2200 pF, - 10%, X7R, 250 VAC, 2211 [5728 Metric]

Multilayer Ceramic Capacitor, SC Series, 2200 pF, - 10%, X7R, 250 VAC, 2211 [5728 Metric]

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 856294-502R30W222KV3E-****-SC 60-502R30W222KV3E-****-SC 41T3090 96M1806
Product Name Ceramic Capacitors - 502R30W222KV3E-****-SC Capacitor Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Johanson Dielectrics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details