Johanson Dielectrics, Inc. Mlcc Capacitor, 1000Pf, 5Kv, X7R, 10%, 2011, Full Reel; Capacitance Johanson Dielectrics 502R30W102KV3E-****-SC

Description
MLCC CAPACITOR, 1000PF, 5KV, X7R, 10%, 2011, FULL REEL; Capacitance:1000pF; Voltage(DC):-; Capacitor Case / Package:SMD; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:SC Series; Product Length:5.72mm RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 1000PF, 5KV, X7R, 10%, 2011, FULL REEL; Capacitance:1000pF; Voltage(DC):-; Capacitor Case / Package:SMD; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:SC Series; Product Length:5.72mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 1000Pf, 5Kv, X7R, 10%, 2011, Full Reel; Capacitance Johanson Dielectrics - 05R5509 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 5Kv, X7R, 10%, 2011, Full Reel; Capacitance Johanson Dielectrics
05R5509
Mlcc Capacitor, 1000Pf, 5Kv, X7R, 10%, 2011, Full Reel; Capacitance Johanson Dielectrics 05R5509
MLCC CAPACITOR, 1000PF, 5KV, X7R, 10%, 2011, FULL REEL; Capacitance:1000pF; Voltage(DC):-; Capacitor Case / Package:SMD; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:SC Series; Product Length:5.72mm RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 5KV, X7R, 10%, 2011, FULL REEL; Capacitance:1000pF; Voltage(DC):-; Capacitor Case / Package:SMD; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:SC Series; Product Length:5.72mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Sc Series, 1000 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics - 41T3089 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Sc Series, 1000 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics
41T3089
Multilayer Ceramic Capacitor, Sc Series, 1000 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics 41T3089
Multilayer Ceramic Capacitor, SC Series, 1000 pF, - 10%, X7R, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SC Series, 1000 pF, - 10%, X7R, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 502R30W102KV3E-****-SC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
502R30W102KV3E-****-SC
Ceramic Capacitors 502R30W102KV3E-****-SC
CAP CER 1000PF 250VAC X7R 2211

CAP CER 1000PF 250VAC X7R 2211

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 05R5509 41T3089 502R30W102KV3E-****-SC
Product Name Mlcc Capacitor, 1000Pf, 5Kv, X7R, 10%, 2011, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, Sc Series, 1000 Pf, 10%, X7R, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details