Johanson Dielectrics, Inc. Smd Multilayer Ceramic Capacitor, Sc Series, 33 Pf, 10%, C0G / Np0, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics 502R30N330KV3E-****-SC

Description
SMD Multilayer Ceramic Capacitor, SC Series, 33 pF, 10%, C0G / NP0, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, SC Series, 33 pF, 10%, C0G / NP0, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Sc Series, 33 Pf, 10%, C0G / Np0, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics - 47Y8224 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Sc Series, 33 Pf, 10%, C0G / Np0, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics
47Y8224
Smd Multilayer Ceramic Capacitor, Sc Series, 33 Pf, 10%, C0G / Np0, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics 47Y8224
SMD Multilayer Ceramic Capacitor, SC Series, 33 pF, 10%, C0G / NP0, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, SC Series, 33 pF, 10%, C0G / NP0, 250 VAC, 2211 [5728 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 5000V, C0G, 10%, 2211, Full Reel; Capacitance Johanson Dielectrics - 27X7955 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 5000V, C0G, 10%, 2211, Full Reel; Capacitance Johanson Dielectrics
27X7955
Ceramic Capacitor 33Pf 5000V, C0G, 10%, 2211, Full Reel; Capacitance Johanson Dielectrics 27X7955
CERAMIC CAPACITOR 33PF 5000V, C0G, 10%, 2211, FULL REEL; Capacitance:33pF; Voltage(DC):-; Capacitor Case / Package:2211 [5728 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:SC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 5000V, C0G, 10%, 2211, FULL REEL; Capacitance:33pF; Voltage(DC):-; Capacitor Case / Package:2211 [5728 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:SC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 47Y8224 27X7955
Product Name Smd Multilayer Ceramic Capacitor, Sc Series, 33 Pf, 10%, C0G / Np0, 250 Vac, 2211 [5728 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitor 33Pf 5000V, C0G, 10%, 2211, Full Reel; Capacitance Johanson Dielectrics
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers