Johanson Technology, Inc. Capacitors - Ceramic Capacitors 501S47W474KV4E

Description
Win Source Part Number: 1027673-501S47W474KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Bulk Applications: General Purpose Standard Package: 250 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.150" (3.81mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.200" W (5.72mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: Q7799900
Request a Quote Datasheet
Description
Win Source Part Number: 1027673-501S47W474KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Bulk Applications: General Purpose Standard Package: 250 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.150" (3.81mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.200" W (5.72mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: Q7799900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1027673-501S47W474KV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1027673-501S47W474KV4E
Capacitors - Ceramic Capacitors 1027673-501S47W474KV4E
Win Source Part Number: 1027673-501S47W474KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Bulk Applications: General Purpose Standard Package: 250 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.150" (3.81mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.225" L x 0.200" W (5.72mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: Q7799900

Win Source Part Number: 1027673-501S47W474KV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Bulk
Applications: General Purpose
Standard Package: 250
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.150" (3.81mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.225" L x 0.200" W (5.72mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: Q7799900

Buy Now Datasheet
Ceramic Capacitors - 501S47W474KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
501S47W474KV4E
Ceramic Capacitors 501S47W474KV4E
CAP CER 0.47UF 500V X7R 2220

CAP CER 0.47UF 500V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1027673-501S47W474KV4E 501S47W474KV4E
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details