Johanson Dielectrics, Inc. Capacitor Ceramic 0.047Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics 501S43W473KV4E

Description
CAPACITOR CERAMIC 0.047UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.047UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics - 09J2289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
09J2289
Capacitor Ceramic 0.047Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics 09J2289
CAPACITOR CERAMIC 0.047UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3085 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3085
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3085
SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 09J2289 41T3085
Product Name Capacitor Ceramic 0.047Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers