Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 501S43W224KV4E 501S43W224KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224296-501S43W224KV 4E Capacitance: 220 nF Tolerance: 10 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 500 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224296-501S43W224KV 4E Capacitance: 220 nF Tolerance: 10 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 500 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 501S43W224KV4E - 1224296-501S43W224KV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 501S43W224KV4E
1224296-501S43W224KV4E
Custom Parts - Custom Parts (0 - A) - 501S43W224KV4E 1224296-501S43W224KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224296-501S43W224KV 4E Capacitance: 220 nF Tolerance: 10 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 500 V Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224296-501S43W224KV4E
Capacitance: 220 nF
Tolerance: 10 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Voltage Rating (DC): 500 V
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now
Capacitors 501S43W224KV4E
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.22uF 10% X7R

Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.22uF 10% X7R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1224296-501S43W224KV4E 501S43W224KV4E
Product Name Custom Parts - Custom Parts (0 - A) - 501S43W224KV4E Capacitors
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details