Johanson Dielectrics, Inc. SMD 0.1uF 500V Capacitor 501S43W104KV4E

Description
Cap Ceramic 0.1uF 500V X7R 10% Pad SMD 1812 125°C T/R Product overview: 501S43W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501S43W104KV4E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.1uF 500V X7R 10% Pad SMD 1812 125°C T/R Product overview: 501S43W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501S43W104KV4E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 41T3083, features a capacitance of 0.1 F with a tolerance of 10%. It is constructed with an X7R dielectric, which provides stable capacitance over a wide temperature range. This capacitor is rated for a maximum voltage of 500 V, making it suitable for high-voltage applications. The component is packaged in a 1812 size, which corresponds to 4532 metric dimensions, facilitating surface mount technology (SMT) integration. Additionally, it is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This capacitor is ideal for applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 41T3083, features a capacitance of 0.1 F with a tolerance of 10%. It is constructed with an X7R dielectric, which provides stable capacitance over a wide temperature range. This capacitor is rated for a maximum voltage of 500 V, making it suitable for high-voltage applications. The component is packaged in a 1812 size, which corresponds to 4532 metric dimensions, facilitating surface mount technology (SMT) integration. Additionally, it is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This capacitor is ideal for applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 500V Capacitor
60-501S43W104KV4E
SMD 0.1uF 500V Capacitor 60-501S43W104KV4E
Cap Ceramic 0.1uF 500V X7R 10% Pad SMD 1812 125°C T/R Product overview: 501S43W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501S43W104KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 500V X7R 10% Pad SMD 1812 125°C T/R Product overview: 501S43W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501S43W104KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3083 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3083
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3083
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 500 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 500 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics - 46W1467 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
46W1467
Mlcc Capacitor, 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics 46W1467
MLCC CAPACITOR, 0.1UF, 500V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 500V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-501S43W104KV4E 41T3083 46W1467
Product Name SMD 0.1uF 500V Capacitor Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics Mlcc Capacitor, 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details