Johanson Technology, Inc. Hiq Mlcc 1111,47Pf,2%,500V / 7 Inch Reel Johanson Technology 501S42E470GV4E

Description
HiQ MLCC 1111,47pF,2%,500V / 7 INCH REEL
Datasheet
Description
HiQ MLCC 1111,47pF,2%,500V / 7 INCH REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hiq Mlcc 1111,47Pf,2%,500V / 7 Inch Reel Johanson Technology - 52R9355 - Newark, An Avnet Company
Chicago, IL, United States
Hiq Mlcc 1111,47Pf,2%,500V / 7 Inch Reel Johanson Technology
52R9355
Hiq Mlcc 1111,47Pf,2%,500V / 7 Inch Reel Johanson Technology 52R9355
HiQ MLCC 1111,47pF,2%,500V / 7 INCH REEL

HiQ MLCC 1111,47pF,2%,500V / 7 INCH REEL

Supplier's Site
Ceramic Capacitors - 501S42E470GV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
501S42E470GV4E
Ceramic Capacitors 501S42E470GV4E
CAP CER 47PF 500V NP0 1111

CAP CER 47PF 500V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 52R9355 501S42E470GV4E
Product Name Hiq Mlcc 1111,47Pf,2%,500V / 7 Inch Reel Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details