Johanson Technology, Inc. Cap, 33Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 501S42E330JV4E

Description
CAP, 33PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:33pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 33PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:33pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology - 41T1904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
41T1904
Cap, 33Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 41T1904
CAP, 33PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:33pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 33PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:33pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1904
Product Name Cap, 33Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers