Johanson Dielectrics, Inc. Mlcc Capacitor, 1000Pf, 500V, C0G/np0, 5%, 1210, Full Reel; Capacitance Johanson Dielectrics 501S41N102JV4E

Description
MLCC CAPACITOR, 1000PF, 500V, C0G/NP0, 5%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 1000PF, 500V, C0G/NP0, 5%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 1000Pf, 500V, C0G/np0, 5%, 1210, Full Reel; Capacitance Johanson Dielectrics - 46W1466 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 500V, C0G/np0, 5%, 1210, Full Reel; Capacitance Johanson Dielectrics
46W1466
Mlcc Capacitor, 1000Pf, 500V, C0G/np0, 5%, 1210, Full Reel; Capacitance Johanson Dielectrics 46W1466
MLCC CAPACITOR, 1000PF, 500V, C0G/NP0, 5%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 500V, C0G/NP0, 5%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46W1466
Product Name Mlcc Capacitor, 1000Pf, 500V, C0G/np0, 5%, 1210, Full Reel; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details