Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 501R18W332KV4E 501R18W332KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116201-501R18W332KV 4E Length: 3.17 mm Capacitance: 3.3 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.57 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116201-501R18W332KV 4E Length: 3.17 mm Capacitance: 3.3 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.57 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 501R18W332KV4E - 1116201-501R18W332KV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 501R18W332KV4E
1116201-501R18W332KV4E
Custom Parts - Custom Parts (0 - A) - 501R18W332KV4E 1116201-501R18W332KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116201-501R18W332KV 4E Length: 3.17 mm Capacitance: 3.3 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.57 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116201-501R18W332KV4E
Length: 3.17 mm
Capacitance: 3.3 nF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 1.57 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1116201-501R18W332KV4E
Product Name Custom Parts - Custom Parts (0 - A) - 501R18W332KV4E
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers