Johanson Dielectrics, Inc. Ceramic Capacitors 501R18W223KV4E

Description
CAP CER 0.022UF 500V X7R 1206
Datasheet
Description
CAP CER 0.022UF 500V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 501R18W223KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
501R18W223KV4E
Ceramic Capacitors 501R18W223KV4E
CAP CER 0.022UF 500V X7R 1206

CAP CER 0.022UF 500V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes - 407-501R18W223KV4E - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes
407-501R18W223KV4E
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes 407-501R18W223KV4E
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3076 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3076
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3076
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 501R18W223KV4E 407-501R18W223KV4E 41T3076
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.022 F, 10%, X7r, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers