Johanson Dielectrics, Inc. Ceramic Capacitors - 501R18W103KV4E 501R18W103KV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 805185-501R18W103KV4 E Packaging: Reel Mounting Style: SMD Features: High Voltage Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 805185-501R18W103KV4 E Packaging: Reel Mounting Style: SMD Features: High Voltage Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 501R18W103KV4E - 805185-501R18W103KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 501R18W103KV4E
805185-501R18W103KV4E
Ceramic Capacitors - 501R18W103KV4E 805185-501R18W103KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 805185-501R18W103KV4 E Packaging: Reel Mounting Style: SMD Features: High Voltage Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 805185-501R18W103KV4E
Packaging: Reel
Mounting Style: SMD
Features: High Voltage
Applications: Use For General
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm)
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 0.01uF 500V Capacitor
60-501R18W103KV4E
SMD 0.01uF 500V Capacitor 60-501R18W103KV4E
Cap Ceramic 0.01uF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: 501R18W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501R18W103KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: 501R18W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-501R18W103KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 501R18W103KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
501R18W103KV4E
Ceramic Capacitors 501R18W103KV4E
CAP CER 10000PF 500V X7R 1206

CAP CER 10000PF 500V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206; Capacitance Johanson Dielectrics - 36K7756 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206; Capacitance Johanson Dielectrics
36K7756
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206; Capacitance Johanson Dielectrics 36K7756
CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1206; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1206; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics - 09J2288 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics
09J2288
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics 09J2288
CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3073 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3073
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3073
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 805185-501R18W103KV4E 60-501R18W103KV4E 501R18W103KV4E 36K7756 09J2288 41T3073
Product Name Ceramic Capacitors - 501R18W103KV4E SMD 0.01uF 500V Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206; Capacitance Johanson Dielectrics Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
Applications High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details